EN
  • EN
  • DE

ESDA25B1

Part No ESDA25B1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series ESDA, TRANSIL™
Package Tube
Product Status Obsolete
Type Zener
Bidirectional Channels 6
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 25V
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ESDA25
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589998-ESDA25B1
Ultra Librarian 3D Model Ultra Librarian ESDA25B1 CAD Model

Description

STMicroelectronics ESDA25B1 Transil™ ESD Protector

The ESDA25B1 is a state-of-the-art ESD (ElectroStatic Discharge) protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD and transient voltage spikes. This device is part of STMicroelectronics' Transil™ range, which is renowned for providing robust protection for electronic components.

Key Features

  • High ESD Protection: The ESDA25B1 is capable of withstanding ESD discharges up to 25 kV (air discharge) and 8 kV (contact discharge), according to the IEC 61000-4-2 standard, ensuring exceptional protection for sensitive electronics.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • Low Leakage Current: The leakage current is minimized, which is crucial for power-sensitive applications and helps to maintain the energy efficiency of the protected circuit.
  • High Surge Capability: It has the ability to handle high surge currents, providing a reliable shield against transient voltage spikes that can occur in industrial and consumer environments.
  • Fast Response Time: The ESDA25B1 reacts quickly to ESD events, ensuring that the protected components are shielded from the very first nanoseconds of a surge.
  • SOT-23-6L Package: The compact SOT-23-6L package makes it suitable for high-density circuit board designs, providing ESD protection without compromising space.

Applications

The ESDA25B1 is ideal for a wide range of applications where ESD protection is critical. This includes USB interfaces, HDMI, Ethernet, and other high-speed data lines in consumer electronics, such as smartphones, laptops, and televisions. It is also well-suited for industrial applications where equipment may be exposed to harsher electrical environments.

Conclusion

With its combination of high ESD protection levels, low clamping voltage, and fast response time, the ESDA25B1 from STMicroelectronics is an excellent choice for designers looking to enhance the resilience of their electronic products. Its compact form factor and low leakage current make it a versatile and energy-efficient solution for safeguarding sensitive circuits against the rigors of ESD events and voltage transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess