EN
  • EN
  • DE

ESDARF02-1BU2CK

Part No ESDARF02-1BU2CK
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 12VCL ST0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V
Minimum Breakdown Voltage 5V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 20W
Applications General Purpose
Capacitance @ Frequency 0.2pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 0201
Win Source Part Number 1037145-ESDARF02-1BU2CK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDARF02-1BU2CK CAD Model

Description

The ESDARF02-1BU2CK is an advanced ESD protection device from STMicroelectronics, designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This component is a testament to STMicroelectronics' commitment to providing state-of-the-art circuit protection solutions for modern electronic applications.

Key Features

  • High ESD Protection: The device offers superior ESD protection exceeding IEC 61000-4-2 level 4, withstanding ESD strikes up to 30kV (air discharge) and 30kV (contact discharge).
  • Low Capacitance: With an ultra-low capacitance design, it ensures high signal integrity for high-speed data lines without compromising on protection.
  • Low Clamping Voltage: It features a low clamping voltage, which is critical for protecting sensitive electronic components from transient over-voltage events.
  • Single-Line Protection: The device is designed to protect one data line, making it ideal for applications where board space is at a premium.
  • Small Package: Housed in a small and thin package, the ESDARF02-1BU2CK is suitable for space-constrained applications, allowing for flexible PCB design.

Applications

The ESDARF02-1BU2CK is versatile and can be used across various high-speed data interfaces which require robust protection against ESD. These include USB 2.0, HDMI, DisplayPort, and Thunderbolt interfaces, among others. It is also well-suited for protecting antenna lines and general-purpose I/Os in consumer electronics, mobile devices, and portable electronics.

Benefits

Incorporating the ESDARF02-1BU2CK in your design can significantly enhance product reliability and longevity. It minimizes the risk of damage due to ESD events, ensuring that your electronic devices perform consistently over time. By choosing STMicroelectronics' ESD protection solutions, you are selecting quality and performance engineered to meet the highest industry standards.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0445 $50.0625
2,740+ $0.0365 $100.0100
4,240+ $0.0354 $150.0960
5,850+ $0.0342 $200.0700
7,555+ $0.0331 $250.0705
10,105+ $0.0297 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess