EN
  • EN
  • DE

ESD8551N2T5G

Part No ESD8551N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 16VC 2X2DFN  /  16V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 16V (Typ)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number ESD8551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 8,000
Win Source Part Number 1019530-ESD8551N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD8551N2T5G CAD Model

Description

Product Overview: ESD8551N2T5G from ON Semiconductor

The ESD8551N2T5G is a cutting-edge ESD protection device designed by ON Semiconductor, a leading supplier in the semiconductor industry. This product is engineered to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. The ESD8551N2T5G is a perfect solution for high-speed data lines and other applications where ESD protection is critical.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping high transient voltages to a safe level before they can damage the sensitive circuitry in your device.
  • Low Capacitance: With its ultra-low capacitance design, the ESD8551N2T5G is ideal for use in high-speed data applications, ensuring signal integrity is maintained.
  • Low Leakage Current: The leakage current is minimal, which helps to conserve power and prolong battery life in portable applications.
  • Small Package Size: The ESD8551N2T5G comes in a compact SOD-882 package, making it suitable for space-constrained applications.
  • Bidirectional Design: This device provides symmetrical ESD protection for data lines, which simplifies PCB layout considerations.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the ESD8551N2T5G is fully RoHS compliant, ensuring it meets current environmental standards.

Applications

The ESD8551N2T5G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0, 3.0, and 3.1 Interfaces
  • HDMI 1.4/2.0 Ports
  • DisplayPort Interfaces
  • Thunderbolt Ports
  • LVDS Interfaces
  • Other High-Speed Data Lines

Performance and Quality

ON Semiconductor's ESD8551N2T5G is manufactured with the highest quality standards, ensuring robust performance and reliability. It is designed to meet or exceed industry standards for ESD protection, providing peace of mind for manufacturers and end-users alike. Whether used in consumer electronics, telecommunications, or computing applications, the ESD8551N2T5G is an excellent choice for protecting your valuable electronic equipment from the dangers of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6307 $50.4560
195+ $0.5175 $100.9125
300+ $0.5013 $150.3900
415+ $0.4851 $201.3165
535+ $0.4690 $250.9150
715+ $0.4205 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess