EN
  • EN
  • DE

FCD600N65S3RO

Part No FCD600N65S3RO
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823182-FCD600N65S3RO
Ultra Librarian 3D Model Ultra Librarian FCD600N65S3RO CAD Model

Description

The FCD600N65S3RO is a 650V N-Channel SuperFET® III MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed to minimize conduction loss, provide superior switching performance, and withstand extreme dv/dt rates. It is well-suited for applications requiring high efficiency and reliability.

Applications

  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Server Power Supplies
  • Telecom Power Supplies
  • Solar Inverters
  • Industrial Power Supplies

Features

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • High Avalanche Energy: Robust performance under avalanche conditions.
  • Improved dv/dt Capability: Enhanced immunity to voltage transients.
  • 100% Avalanche Tested: Ensures reliability and robustness.
  • RoHS Compliant: Environmentally friendly.
  • SuperFET® III Technology: Fairchild's advanced MOSFET technology for superior performance.

Benefits

  • Increased Efficiency: Lower on-resistance and switching losses translate to higher overall efficiency in power conversion applications.
  • Improved Reliability: High avalanche energy and dv/dt capability ensure robust and reliable operation in demanding environments.
  • Simplified Design: Easier to design into power supplies due to its predictable performance.
  • Reduced System Cost: Higher efficiency can lead to smaller heat sinks and lower overall system cost.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The FCD600N65S3RO features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 14A (at Tc = 25°C). Its typical on-resistance (RDS(on)) is very low, which contributes to its high efficiency. The device is typically supplied in a TO-220 package allowing for effective heat dissipation. The gate threshold voltage (VGS(th)) is typically around 3V. The device's fast switching speed and low gate charge (Qg) contribute to reduced switching losses. It is designed to operate over a wide temperature range. The device's internal gate resistance is optimized for fast switching while maintaining good EMI performance. The SuperFET® III technology allows for a smaller die size with improved performance characteristics.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess