EN
  • EN
  • DE

DRV5015A1QDBZT

Part No DRV5015A1QDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Digital Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2mT Trip, -2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50199-2,296-50199-1,296-50199-6
Standard Package 250
Win Source Part Number 1000182-DRV5015A1QDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5015A1QDBZT CAD Model

Description

DRV5015A1QDBZT Hall Effect Sensor by Texas Instruments

The DRV5015A1QDBZT is a state-of-the-art Hall effect sensor designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This sensor is a part of TI's extensive range of motion and position sensing solutions, which are engineered to deliver high precision and reliability across a multitude of applications.

Key Features

  • Magnetic Sensing: The DRV5015A1QDBZT operates as a digital latch Hall effect sensor, which means it can detect the presence or absence of a magnetic field and maintain its output state until the opposite magnetic polarity is detected.
  • High Sensitivity: Engineered for high-sensitivity applications, this sensor can detect magnetic fields with great accuracy, making it suitable for precise positioning and speed detection.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 2.5V to 38V, allowing for flexible integration into various system designs without the need for additional voltage regulation components.
  • Robust Output: The open-drain output of the DRV5015A1QDBZT can be easily interfaced with a variety of microcontrollers or digital systems, providing a reliable digital signal indicative of magnetic field changes.
  • Temperature Range: This sensor is operational over a broad temperature range from -40°C to 125°C, ensuring consistent performance in harsh environmental conditions.
  • Miniature Package: Housed in a small and thin SOT-23 package, the DRV5015A1QDBZT is ideal for space-constrained applications where footprint is a critical consideration.

Applications

The DRV5015A1QDBZT is versatile and can be used in a variety of applications, including but not limited to:

  • Brushless DC (BLDC) motor control
  • Position sensing in industrial and consumer applications
  • Speed and revolution counting
  • Flow meters
  • Contactless switches and binary position sensors

With its high-performance features and TI's reputation for quality, the DRV5015A1QDBZT is an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their projects.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9157 $50.3635
135+ $0.7514 $101.4390
210+ $0.7279 $152.8590
285+ $0.7044 $200.7540
370+ $0.6809 $251.9330
495+ $0.6105 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess