EN
  • EN
  • DE

2SC2336

Part No 2SC2336
Manufacturer NEC
Catalog Hard To Find
Description PNP/NPN SILICON EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125209-2SC2336
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2336 CAD Model

Description

The 2SC2336 is an NPN silicon epitaxial transistor manufactured by NEC. This transistor is typically used for high-frequency amplification and switching applications. Its characteristics make it suitable for applications requiring good gain and switching speed.

Applications:

  • High-Frequency Amplifiers: Used in RF amplifiers and other high-frequency amplification circuits.
  • Oscillators: Employed in oscillator circuits to generate signals at various frequencies.
  • Mixers: Can be used in mixer circuits for signal frequency conversion.
  • Switching Applications: Utilized as a switch in high-speed switching circuits.
  • Communication Equipment: Found in various communication devices for signal amplification and processing.

Features:

  • NPN Silicon Epitaxial Transistor: Provides amplification and switching capabilities.
  • High Transition Frequency (fT): Enables good high-frequency performance.
  • Low Noise Figure: Suitable for sensitive receiver applications.
  • High Gain: Provides good amplification characteristics.
  • Small Signal Amplifier: Designed for amplifying small signals.

Benefits:

  • Excellent High-Frequency Performance: Suitable for applications requiring high-frequency amplification.
  • Low Noise: Minimizes signal distortion in sensitive applications.
  • Reliable Operation: Designed for consistent and dependable performance.
  • Versatile Use: Can be implemented in a variety of amplifier and switching circuits.
  • Wide Availability: Generally available from various electronic component distributors.

Additional Details:

The 2SC2336's key parameters include collector-emitter voltage (VCEO), collector current (IC), transition frequency (fT), and noise figure. Designers should consult the device datasheet from NEC or other reliable sources to obtain the specific values for these parameters. The datasheet also provides information on the transistor's gain (hFE), saturation voltage, and thermal characteristics. Using the transistor within its specified operating conditions is crucial for ensuring optimal performance and preventing damage. It is generally found in VHF/UHF applications.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
Lowest to $0.9663
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess