EN
  • EN
  • DE

LP211DR

Part No LP211DR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER DIFFERENTIAL COMPARATORS WITH STROBES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Dual Supply Voltage (±) 3.5 V ~ 30 V, ±1.75 V ~ 15 V
Voltage - Input Offset (Maximum) 7.5mV @ ±15V
Current - Input Bias (Maximum) 0.1μA @ ±15V
Maximum Quiescent Current 300μA
Operating Temperature Range -25°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1202721-LP211DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP211DR CAD Model

Description

Introducing the Texas Instruments LP211DR Precision Operational Amplifier

The LP211DR by Texas Instruments is a high-performance operational amplifier that offers a perfect blend of features suited for a wide range of applications. This precision op-amp is designed to operate with single or dual supplies, making it a versatile choice for both hobbyists and professional engineers.

Key Features:

  • Supply Voltage: The LP211DR operates at a supply voltage range of 3V to 30V for single supply configurations or ±1.5V to ±15V for dual supply setups, accommodating a broad spectrum of power requirements.
  • Low Offset Voltage: With a low input offset voltage, this op-amp ensures accurate signal amplification, minimizing errors in precision applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity across various conditions.
  • Output Short-Circuit Protection: The LP211DR is designed with an output short-circuit protection feature to enhance its durability and reliability, safeguarding the device in adverse conditions.
  • Wide Bandwidth: It offers a wide bandwidth, making it suitable for applications requiring fast signal processing.

Applications:

The LP211DR is well-suited for a variety of applications, including:

  • Audio equipment
  • Data acquisition systems
  • Analog filters
  • Sensor amplification and signal conditioning
  • Medical instrumentation

Package and Quality:

Enclosed in a compact SOIC-8 package, the LP211DR is designed for space-efficient PCB layouts. Texas Instruments' commitment to quality ensures that each operational amplifier is manufactured to the highest standards, offering both reliability and performance for your critical applications.

Conclusion:

Whether you're designing a sophisticated audio interface, a precise sensor system, or any other application requiring a reliable and accurate operational amplifier, the Texas Instruments LP211DR stands out as an excellent choice. Its combination of features, quality, and versatility makes it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2725 $52.2675
54+ $1.8646 $100.6884
84+ $1.8064 $151.7376
115+ $1.7481 $201.0315
148+ $1.6898 $250.0904
199+ $1.5150 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess