Products specifications Report Issue?

Win Source Part Number WS1201213-ESDL031-1BF4
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series ESDL
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Applications Automotive
Ultra Librarian 3D Model Ultra Librarian ESDL031-1BF4 CAD Model

Description

The ESDL031-1BF4 from STMicroelectronics is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This component is a must-have in the modern electronics industry, where the miniaturization of devices and the increase in data rates make circuits more susceptible to damage from unexpected voltage spikes.

Key Features

  • Low Clamping Voltage: The ESDL031-1BF4 provides a very low clamping voltage, ensuring that sensitive circuits are well protected from voltage transients.
  • Low Capacitance: With a low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: It offers robust protection against electrostatic discharges, exceeding the IEC 61000-4-2 standard (Level 4).
  • Small Package Size: The device comes in a small SOD882 package, making it suitable for compact designs where space is at a premium.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient voltages, providing immediate protection to the circuit.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDL031-1BF4 is designed for high reliability and consistent performance.

Applications

The ESDL031-1BF4 is versatile and can be used in a variety of applications, including:

  • Mobile devices
  • Computers and peripherals
  • Networking equipment
  • Portable electronics
  • Industrial controls
  • Medical devices

Why Choose the ESDL031-1BF4?

When it comes to protecting your electronic devices from the potentially damaging effects of ESD and other transient voltage events, the ESDL031-1BF4 is an excellent choice. Its combination of low clamping voltage, low capacitance, and fast response time, all in a compact package, ensures that your sensitive circuits are safeguarded without compromising performance. With the backing of STMicroelectronics' reputation for quality and reliability, the ESDL031-1BF4 is an ideal solution for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,820+ $0.0275 $50.0500
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 85,000 pieces
MOQ: 1820 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention