Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer STMicroelectronics
Win Source Part Number 260467-ETC5067D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5067D CAD Model

Description

The ETC5067D is a high-performance integrated circuit from STMicroelectronics, tailored for advanced electronic applications. This product is part of STMicroelectronics' extensive range of semiconductor devices, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Precision: The ETC5067D is designed to deliver precise performance, making it suitable for applications that require accuracy and consistency.
  • Durability: Built with robust materials, the ETC5067D is able to withstand challenging environmental conditions, ensuring a long operational lifespan.
  • Energy Efficiency: This device is engineered to consume minimal power, contributing to the energy efficiency of the end product and reducing overall operational costs.
  • Compact Design: The ETC5067D comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability across various environments.

Applications

The versatility of the ETC5067D makes it an ideal choice for a wide array of applications. Some of the common applications include:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The ETC5067D boasts a set of technical specifications that cater to the demanding needs of modern electronic devices:

  • Supply Voltage Range: (specify range)
  • Output Current: (specify current)
  • Operating Temperature: (specify range)
  • Package Type: (specify package)

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

In conclusion, the ETC5067D from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a go-to choice for designers and engineers across various industries seeking to incorporate a high-quality integrated circuit into their products.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC INTERFAC PCM COMBO II 28-PLCC
Need more? Email Us
ECAD model for TP3070V-G
Cirrus Logic Inc.
IC CODEC STER VOL CTRL 28SSOP / Stereo Audio Interface 24 b SPI 28-SSOP
Lowest to $9.6352
ECAD model for WM8569SEDS/RV
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Need more? Email Us
ECAD model for W681388DG TR
Analog Devices Inc.
IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Lowest to $7.0346
ECAD model for AD1986AJCPZ
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN / Stereo CODEC for Portable Audio Applications
Lowest to $9.1405
ECAD model for WM8750CJLGEFL
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
ECAD model for IDTSTAC9274D5TAEB4X
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
ECAD model for TLV320AIC25CPFBR
IDT, Integrated Device Technology Inc
IC CODEC AC'97 MIC/JACK 32-QFN
Need more? Email Us
ECAD model for IDTSTAC9753AXNAED1X
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Need more? Email Us
ECAD model for CS4272-DZZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention