Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955504-SL79V
Series *
Ultra Librarian 3D Model Ultra Librarian SL79V CAD Model

Description

The Intel SL79V is a CPU belonging to the Celeron D family, specifically designed for desktop computers. Based on the Prescott core (or possibly a derivative), this processor offers a cost-effective solution for basic computing tasks. It utilizes the Socket 478 interface for compatibility with older motherboards.

Applications

  • Basic Desktop Computing
  • Office Productivity (word processing, spreadsheets)
  • Web Browsing and Email
  • Light Multimedia Playback
  • Point-of-Sale (POS) Systems

Features

  • Prescott Core (or Derivative): Provides a balance of performance and efficiency for entry-level computing.
  • 256KB L2 Cache: Offers faster access to frequently used data, improving application responsiveness.
  • 533 MHz Front Side Bus (FSB): Facilitates communication between the CPU and the system chipset.
  • NetBurst Microarchitecture: Engineered for high clock speeds and efficient instruction processing.
  • Socket 478 Compatibility: Allows use with older, readily available motherboards.

Benefits

  • Affordable Computing: Provides a cost-effective solution for users with basic computing needs.
  • Sufficient Performance: Offers adequate performance for everyday tasks such as web browsing and office productivity.
  • Easy Upgrade (for older systems): Can be used to upgrade older systems with Socket 478 motherboards.
  • Reliable Operation: Intel Celeron processors are known for their reliability and stability.
  • Wide Availability: Typically readily available through various online and retail channels.

Additional Details

The Intel SL79V Celeron D typically operates at clock speeds ranging from 2.53 GHz to 2.8 GHz, depending on the specific model. Its Thermal Design Power (TDP) is typically around 73W to 84W. It supports MMX, SSE, SSE2, and SSE3 instruction sets, enhancing its multimedia processing capabilities. The voltage range is generally between 1.25V and 1.4V. Users installing this CPU should ensure proper cooling to prevent overheating. It is suitable for basic computing tasks and older software applications. While not suited for demanding tasks such as high-end gaming or video editing, the SL79V offers a good value proposition for users on a budget or those seeking to revitalize older systems for light use. Ensure the motherboard BIOS is up-to-date for optimal compatibility. Its power efficiency is generally lower than more modern CPUs, but adequate for its intended use case. Its performance is generally superior to older Celeron processors based on the Willamette core, thanks to the Prescott's architectural improvements.

You May Also Be Interested in

NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention