EN
  • EN
  • DE

EVAL-FDA803D-SA

Part No EVAL-FDA803D-SA
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 2Ohm
Voltage - Supply 3.3V ~ 18V
Board Type Fully Populated
Utilized IC / Part FDA803D
Supplied Contents Board(s)
Base Product Number FDA803
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341649-EVAL-FDA803D-SA
Ultra Librarian 3D Model Ultra Librarian EVAL-FDA803D-SA CAD Model

Description

EVAL-FDA803D-SA Product Overview

The EVAL-FDA803D-SA from STMicroelectronics is a comprehensive evaluation platform designed for the FDA803D, an advanced class D audio amplifier. This product is tailored for automotive audio applications, offering a blend of high-quality sound performance with impressive power efficiency. The evaluation board allows designers and engineers to thoroughly test and assess the capabilities of the FDA803D amplifier in a real-world environment.

Key Features

  • High-Efficiency Class D Operation: The FDA803D is built for efficiency, reducing power loss and heat dissipation, which is critical in automotive environments.
  • Superior Sound Quality: With its advanced design, the amplifier provides an excellent audio experience with low levels of distortion and noise.
  • I2C Bus Control Interface: The board includes an I2C interface that enables easy communication and control, allowing for customization and fine-tuning of audio parameters.
  • Flexible Power Supply Range: It supports a wide range of power supplies, making it suitable for various automotive electrical systems.
  • Robust Protection Features: The EVAL-FDA803D-SA is equipped with multiple protection features, including short-circuit, thermal overload, and ESD protection, ensuring reliability and longevity.

Applications

The EVAL-FDA803D-SA is ideal for a variety of automotive audio applications, such as:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation and telematics systems

Easy to Use

The evaluation board is designed with user-friendliness in mind. It comes with all necessary interfaces and connectors, allowing for straightforward integration into existing systems. Engineers can quickly set up the EVAL-FDA803D-SA and start experimenting with the FDA803D to optimize their audio solutions.

Whether you're developing a new car audio system or upgrading an existing one, the EVAL-FDA803D-SA provides a reliable and convenient platform for pushing the boundaries of automotive audio technology.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess