EN
  • EN
  • DE

EVALMASTERGAN4

Part No EVALMASTERGAN4
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALMASTEGAN4 / MASTERGAN4 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Half H-Bridge Driver (External FET)
Embedded Yes, MCU/FBGA
Utilized IC / Part MASTERGAN4
Primary Attributes 6V Supply
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342169-EVALMASTERGAN4
Ultra Librarian 3D Model Ultra Librarian EVALMASTERGAN4 CAD Model

Description

EVALMASTERGAN4 - An Innovative Power Solution by STMicroelectronics

The EVALMASTERGAN4 from STMicroelectronics is a cutting-edge evaluation board designed for the efficient and rapid assessment of the MASTERGAN4 power devices. This product stands out for its integration of advanced Gallium Nitride (GaN) technology, which enables high-efficiency power conversion across a wide range of applications.

Key Features

  • Integrated GaN Half-Bridge: The board comes equipped with a MASTERGAN4 IC that includes a half-bridge configuration with two GaN transistors, providing superior performance compared to traditional silicon-based solutions.
  • High-Switching Frequency: The GaN transistors offer high-switching frequency capabilities, which leads to smaller and more efficient power supplies by reducing the size of passive components.
  • Optimized Gate Drive: The integrated gate driver is specifically optimized for GaN transistors, ensuring clean and fast switching while minimizing losses.
  • Comprehensive Protection Features: The board includes over-temperature, over-current, and under-voltage lockout protections to safeguard the device during operation.
  • Flexible Power Supply: The EVALMASTERGAN4 can be powered through a wide range of supply voltages, accommodating various application requirements.

Applications

The versatility of the EVALMASTERGAN4 makes it suitable for a broad spectrum of power applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • Chargers and adapters
  • Wireless power transfer systems

Design Support

STMicroelectronics provides extensive design support for the EVALMASTERGAN4, including reference designs, application notes, and technical documentation. This support ensures that engineers can quickly integrate the evaluation board into their projects and take full advantage of GaN technology for high-performance power solutions.

Overall, the EVALMASTERGAN4 is an exceptional tool for designers looking to leverage the benefits of GaN for efficient, compact, and reliable power conversion. Its comprehensive feature set and robust design support make it an ideal choice for advancing the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess