EN
  • EN
  • DE

FL28289TR-1LF

Part No FL28289TR-1LF
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823333-FL28289TR-1LF
Ultra Librarian 3D Model Ultra Librarian FL28289TR-1LF CAD Model

Description

The FL28289TR-1LF is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a broad range of applications, offering both reliability and efficiency in various electronic circuits.

Key Features

  • High Performance: The FL28289TR-1LF is built to deliver top-notch performance, ensuring that it meets the requirements of even the most demanding applications.
  • Durability: With its robust construction, this product is made to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: STMicroelectronics has designed the FL28289TR-1LF to be energy-efficient, which makes it an ideal choice for power-sensitive projects.
  • Compact Size: The component's compact footprint allows for its integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the FL28289TR-1LF makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The FL28289TR-1LF boasts an impressive set of technical specifications that enable it to perform reliably in various circuits. These specifications include a specific input and output voltage range, current capacity, power dissipation, operating temperature range, and packaging type. It is engineered to meet stringent industry standards, ensuring compatibility with a broad range of products and systems.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The FL28289TR-1LF is subject to rigorous testing and quality control measures, ensuring that each component meets the company's high standards for performance and reliability. Customers can trust this product to perform consistently over time and under different operational stresses.

Ordering Information

The FL28289TR-1LF is available for order in various quantities to suit the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, customers are encouraged to contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess