EN
  • EN
  • DE

HCF4007BEY

Part No HCF4007BEY
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824646-HCF4007BEY
Ultra Librarian 3D Model Ultra Librarian HCF4007BEY CAD Model

Description

STMicroelectronics HCF4007UBEY Dual Complementary Pair Plus Inverter

The HCF4007UBEY from STMicroelectronics is a versatile and high-quality integrated circuit that belongs to the family of CMOS logic series. This particular chip is designed to offer users a dual complementary pair plus an inverter, making it a suitable component for a wide range of electronic applications. Its functionality and reliability make it a go-to choice for designers and engineers looking to build or enhance digital systems.

Key Features

  • Multi-Functional: The HCF4007UBEY can be configured as three different functions - two NMOS transistors, two PMOS transistors, and an inverter, providing flexibility in design.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 15V, catering to various power requirements and allowing for use in both low and high-voltage applications.
  • Low Power Consumption: This device benefits from STMicroelectronics' advanced silicon-gate CMOS technology, which ensures low power consumption without sacrificing speed.
  • High Noise Immunity: The HCF4007UBEY features a high noise immunity level of 0.45 VDD (typ.), making it robust against electrical noise and suitable for noisy environments.
  • Medium Speed Operation: With a typical speed of 8MHz at 10V, it strikes a balance between speed and power efficiency.

Applications

The HCF4007UBEY is ideal for applications that require logic level conversion, wave shaping, and signal buffering. It is also used in constructing basic logic gates, flip-flops, and can be employed in various timing circuits. Due to its versatility, it finds use in both consumer electronics and industrial control systems.

Package and Quality

STMicroelectronics packages the HCF4007UBEY in a DIP-14 (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting techniques. The product adheres to the rigorous quality standards set by STMicroelectronics, ensuring reliability and performance consistency across various environmental conditions.

Overall, the HCF4007UBEY is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of modern electronics design.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess