Products specifications Report Issue?

Win Source Part Number 1061889-HCF40108BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40108BE CAD Model

Description

STMicroelectronics HCF40108BE Product Overview

The HCF40108BE, manufactured by STMicroelectronics, is a high-quality integrated circuit designed for various digital applications. This versatile component belongs to ST's CMOS family, showcasing the company's commitment to providing reliable and efficient solutions for the electronics industry.

Key Features

  • High Voltage Type: The HCF40108BE operates at a high voltage range, which makes it suitable for applications that require a higher level of voltage handling capabilities.
  • CMOS Technology: The use of CMOS technology ensures low power consumption while maintaining a high speed of operation, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • Diverse Applications: This IC can be used in a wide array of applications, including signal processing, data management, computer logic circuits, and other digital systems that require robust performance.
  • Package Type: The device comes in a standard DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting techniques. This packaging allows for straightforward integration into various circuit boards.

Product Specifications

The HCF40108BE is characterized by its impressive specifications. It has a broad operating temperature range, ensuring stability and functionality under varying environmental conditions. The input and output interfaces are designed to be compatible with standard logic levels, providing ease of connectivity and interoperability with other digital components.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the HCF40108BE is no exception. Each IC undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from ST products. Customers can rely on this component for consistent performance and longevity in their digital systems.

Support and Resources

STMicroelectronics provides comprehensive technical support for the HCF40108BE, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to aid in the integration and use of this IC in their projects.

You May Also Be Interested in

Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
ISSI, Integrated Silicon Solution Inc
NOR Flash 4Mbit Serial 1.8V 8-Pin USON T/R
Lowest to $7.3127
ECAD model for IS25WP040D-JULA3-TR
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2
LG
Need more? Email Us
ECAD model for GD74LS273
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
Omron
Lowest to $4.7266
ECAD model for G6KU-2P-Y-5VDC
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5137 $68.1096
19+ $6.9857 $132.7283
29+ $6.7674 $196.2546
40+ $6.5492 $261.9680
52+ $6.3308 $329.2016
69+ $5.6758 $391.6302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,790 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention