STMicroelectronics HCF4013 Dual D-Type Flip-Flop
The HCF4013 from STMicroelectronics is a high-quality dual D-type flip-flop integrated circuit that offers reliable performance for a wide range of digital applications. This versatile component is designed to provide users with a set of two identical, independent data storage elements with direct clear and set inputs.
Each flip-flop has independent data, set, reset, and clock inputs and Q and Q (bar) outputs. This configuration allows for flexible usage in shift registers, counters, and control circuits. The HCF4013 is particularly well-suited for applications that require the storage or transfer of binary data.
Constructed using silicon gate C2MOS technology, the HCF4013 ensures high speed, low power consumption, and robust noise immunity. This technology also provides a wide operating voltage range from -0.5V to +18V, making the HCF4013 adaptable to various logic level requirements and ensuring compatibility with a broad range of other digital ICs.
The device features a symmetrical output impedance, which allows for balanced propagation delays and ensures that the flip-flop switches smoothly between states. Additionally, the HCF4013 boasts high noise immunity and low power consumption, characteristics that are essential for battery-operated and portable devices.
STMicroelectronics has packaged the HCF4013 in a variety of formats, including DIP and SOP, to cater to different assembly and design preferences. The flip-flop's standard pin configuration makes it easy to integrate into existing circuit designs or for use in new projects.
In summary, the HCF4013 from STMicroelectronics is a reliable and versatile flip-flop that is ideal for any digital system requiring stable and efficient data storage or transfer. Its low power consumption, high noise immunity, and flexible voltage range make it a smart choice for designers looking for a dependable solution in their digital circuits.