EN
  • EN
  • DE

HCF4014M013TR

Part No HCF4014M013TR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SYNC PAR/SERIAL IN/OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 016792-HCF4014M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4014M013TR CAD Model

Description

The HCF4014M013TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of the HCF4000 family and is a static shift register that offers a wide range of applications in digital electronics.

Key Features

  • Type: 8-stage static shift register
  • Package: SO-16 package that provides a compact footprint and is suitable for surface-mount technology (SMT).
  • Supply Voltage Range: 3V to 20V, making it versatile for various logic level requirements.
  • High-Speed Operation: Capable of handling clock speeds that make it suitable for high-speed data processing and communication systems.
  • Serial Input/Parallel Output (SIPO): This feature allows for serial data input and parallel data output, providing flexibility in data handling.
  • Low Power Consumption: The HCF4014M013TR is designed for low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Temperature Range: Operational over a wide temperature range, making it reliable for industrial and automotive applications.

Applications

The HCF4014M013TR is suitable for a variety of applications due to its robust features. It is commonly used in:

  • Serial-to-parallel data conversion
  • Remote control systems
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Communication systems

Product Quality and Support

STMicroelectronics ensures that the HCF4014M013TR meets the highest quality standards, with rigorous testing and quality control procedures in place. Customers can also benefit from ST's technical support and documentation, making design-in and application development a smoother process.

Ordering Information

The product is available in tape and reel packaging, with the suffix 'TR' indicating the tape and reel option for automated assembly processes. This packaging option facilitates high-volume production and ensures efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2414 $57.9360
585+ $0.1981 $115.8885
905+ $0.1920 $173.7600
1,245+ $0.1857 $231.1965
1,610+ $0.1796 $289.1560
2,155+ $0.1610 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess