EN
  • EN
  • DE

ST10F272M-4TR3

Part No ST10F272M-4TR3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144TQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263327-ST10F272M-4TR3
Ultra Librarian 3D Model Ultra Librarian ST10F272M-4TR3 CAD Model

Description

ST10F272M-4TR3 Microcontroller from STMicroelectronics

The ST10F272M-4TR3 is a robust microcontroller unit (MCU) developed by STMicroelectronics, designed to cater to a wide range of industrial and automotive applications where reliability and performance are critical. This high-performance 16-bit MCU is based on the industry-proven C166 family core and offers an optimal combination of processing power, peripheral integration, and enhanced I/O capabilities.

At the heart of the ST10F272M-4TR3 lies a powerful CPU core capable of executing up to 12.5 million instructions per second (MIPS) at a clock frequency of 50MHz. This exceptional speed makes it suitable for time-critical control applications, including real-time motor control, automotive engine management systems, and industrial automation processes.

The device boasts a robust set of features, including 272KB of on-chip high-speed Flash memory, which provides ample space for complex application code and ensures reliable operation through its non-volatile storage capabilities. Additionally, the microcontroller comes with 12KB of RAM, enabling efficient data handling and manipulation for intricate algorithms and control routines.

With its integrated peripheral set, the ST10F272M-4TR3 offers a variety of communication interfaces, such as a full CAN (Controller Area Network) interface for networking applications, multiple serial communication channels (UART/USART), and a synchronous serial channel (SSC) that facilitates connections with other digital systems. The microcontroller also includes a flexible timer array and a fast 10-bit analog-to-digital converter (ADC) with up to 16 input channels, making it highly suitable for sensor interfacing and data acquisition tasks.

The ST10F272M-4TR3 is designed with reliability in mind, featuring a single voltage supply range of 3.3V to 5V, which simplifies power design requirements. It also includes advanced features such as a programmable watchdog timer and a power-saving mode, which enhance system safety and energy efficiency.

Encased in a compact LQFP-144 package, the ST10F272M-4TR3 ensures a small footprint on the PCB, which is advantageous for designs where board space is at a premium. With its rich feature set and robust design, the ST10F272M-4TR3 from STMicroelectronics is an excellent choice for engineers looking for a high-quality, versatile microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess