EN
  • EN
  • DE

HCF4019BE

Part No HCF4019BE
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2INPUT AND/OR QUAD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR Gate
Number of Circuits 4
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 204600-HCF4019BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4019BE CAD Model

Description

STMicroelectronics HCF4019BE Quad AND-OR Select Gate

The HCF4019BE from STMicroelectronics is a versatile and robust integrated circuit that offers a combination of logic gates in one package. This quad AND-OR select gate is an essential component for various digital applications where logic selection is required. Designed with high precision and reliability, the HCF4019BE is suitable for implementing logic functions such as multiplexing, demultiplexing, and various combinational logic designs.

Constructed with silicon gate C2MOS technology, the HCF4019BE ensures low power consumption while maintaining a high noise immunity, making it ideal for battery-operated devices and applications that require stable performance in noisy environments. The device operates over a wide voltage range from 3V to 15V, providing flexibility in different power environments and compatibility with TTL, CMOS, and other logic families.

The HCF4019BE features four independent AND-OR gates, each with two AND gates whose outputs are connected to an OR gate. This configuration allows users to implement complex logic functions without the need for multiple discrete components, saving space and reducing complexity in circuit design. The inputs and outputs are buffered, which enhances the driving capabilities of the device and allows for direct driving of large capacitive loads without performance degradation.

Available in a 16-pin dual in-line package (DIP), the HCF4019BE is easy to integrate into both prototyping and production environments. Its through-hole mounting design ensures secure and reliable connections to printed circuit boards. The device also meets the stringent standards set by STMicroelectronics, ensuring a high level of quality and consistency across batches.

Whether it's used in data processing, instrumentation, or control systems, the HCF4019BE is a practical choice for designers looking for a compact, efficient, and reliable solution to their digital logic needs. With its combination of low power, high noise immunity, and versatile logic functions, the HCF4019BE is a valuable addition to any electronic project or product.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess