EN
  • EN
  • DE

SN74AUP1G97DCKTG4

Part No SN74AUP1G97DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI FUNCTION SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1099595-SN74AUP1G97DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G97DCKTG4 CAD Model

Description

Product Overview: SN74AUP1G97DCKTG4

The SN74AUP1G97DCKTG4 is a versatile low-power configurable multiple function gate from Texas Instruments, designed to meet the needs of modern electronic systems where space is at a premium and power efficiency is crucial. This highly flexible logic gate is a part of Texas Instruments' advanced ultra-low-power (AUP) series and is particularly suitable for portable and battery-powered applications.

Key Features

  • Configurable Logic Function: The SN74AUP1G97DCKTG4 can be configured to perform a multitude of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This allows designers to use the same device for different functions in various circuit designs, simplifying inventory and reducing costs.
  • Low Power Consumption: With its ultra-low-power design, this device consumes minimal power, making it ideal for power-sensitive applications. It operates at a very low voltage range of 0.8V to 3.6V, which further contributes to its power efficiency.
  • High Drive Strength: Despite its low power usage, the SN74AUP1G97DCKTG4 does not compromise on performance and offers high drive strength, allowing it to drive capacitive loads while maintaining signal integrity.
  • Compact Form Factor: Housed in a space-saving 6-pin SC70 package, this product is perfect for applications where board space is at a premium.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: The SN74AUP1G97DCKTG4 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The SN74AUP1G97DCKTG4 is suitable for a wide array of applications across different sectors. Its versatility and power efficiency make it an excellent choice for:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy management systems
  • IoT devices
  • Consumer electronics

With its combination of low power, high functionality, and compact design, the SN74AUP1G97DCKTG4 from Texas Instruments stands out as a valuable component for designers looking to optimize their electronic systems for both performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess