EN
  • EN
  • DE

BQ27510DRZT-G2

Part No BQ27510DRZT-G2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description System-Side Impedance Track™ Fuel Gauge With Direct Battery Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154255-BQ27510DRZT-G2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27510-G2
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ27510DRZT-G2 CAD Model

Description

Introducing the BQ27510DRZT-G2 Battery Fuel Gauge

The BQ27510DRZT-G2 is a highly sophisticated battery fuel gauge solution from Texas Instruments, designed to provide accurate power management for single-cell Li-Ion battery packs. This innovative device is part of Texas Instruments' expansive battery management solutions, which are renowned for their quality and reliability in various applications.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ27510DRZT-G2 lies TI's proprietary Impedance Track algorithm, which offers precise battery fuel gauging, enabling systems to optimize battery life and ensure consistent run-time reporting.
  • Single-Cell Operation: The device is specifically tailored for single-cell Li-Ion batteries, making it an ideal choice for portable devices such as smartphones, tablets, and digital cameras.
  • Microcontroller Peripheral: It acts as a peripheral to the system microcontroller, providing a seamless interface for battery fuel gauging without the need for extensive integration efforts.
  • Low Power Consumption: Designed to be energy-efficient, the BQ27510DRZT-G2 ensures minimal impact on the battery life, thanks to its low quiescent current.
  • High Accuracy: The device provides high-accuracy monitoring of state-of-charge (SOC) indicators, which is crucial for user satisfaction and device reliability.
  • Compact Form Factor: Housed in a small 12-pin SON package, the BQ27510DRZT-G2 is designed to fit into space-constrained applications.

Applications

The versatility of the BQ27510DRZT-G2 makes it suitable for a wide range of applications. It is particularly well-suited for portable electronics where accurate fuel gauging is essential. This includes:

  • Smartphones
  • Tablets
  • Digital cameras
  • Portable gaming devices
  • Bluetooth headsets
  • Health and fitness trackers

With the BQ27510DRZT-G2, Texas Instruments continues to push the boundaries of battery technology, providing developers and manufacturers with an advanced solution for power management. Its precision, coupled with the ease of integration, makes it an excellent choice for enhancing the user experience by ensuring reliable battery performance.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8408 $54.8856
16+ $6.4335 $102.9360
25+ $6.2325 $155.8125
34+ $6.0314 $205.0676
43+ $5.8304 $250.7072
58+ $5.2272 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess