EN
  • EN
  • DE

SN65LVDT122PW

Part No SN65LVDT122PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1.5-Gbps 2 x 2 LVDS CROSSPOINT SWITCH | IC CROSSPT SWTCH 1.5GBPS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 65LVDT122
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1252947-SN65LVDT122PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT122PW CAD Model

Description

The SN65LVDT122PW is a state-of-the-art differential line transceiver designed by Texas Instruments, renowned for its high-speed performance and robust signal integrity. This particular product is part of the LVDT (Low-Voltage Differential Transceiver) family, which is known for its low-power consumption and high data rate capabilities.

Key Features

  • Interface Type: LVDS - Low-Voltage Differential Signaling technology ensures minimal electromagnetic interference and high-speed data transmission.
  • Number of Drivers/Receivers: 2/2 - This device features two drivers and two receivers, allowing for efficient bidirectional communication.
  • Maximum Data Rate: 400 Mbps - The SN65LVDT122PW can handle data rates up to 400 megabits per second, making it suitable for high-speed data transmission applications.
  • Operating Temperature Range: -40°C to 85°C - A wide temperature range ensures reliability and performance under varying environmental conditions.
  • Power Supply Voltage: 3.3V - The device operates on a low voltage supply, which helps in reducing power consumption.
  • Package/Case: TSSOP - The Thin Shrink Small Outline Package provides a compact footprint for space-constrained applications.

Applications

The SN65LVDT122PW is ideal for a wide range of applications that require high-speed data transfer with reliable performance. Some common applications include:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Computer peripherals and high-speed data interfaces
  • Industrial control and automation systems
  • Video signal transmission and processing

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SN65LVDT122PW is no exception, as it is designed and manufactured to meet the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the SN65LVDT122PW is a preferred choice for engineers and designers looking for a reliable differential line transceiver solution.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0363 $50.3630
25+ $4.1324 $103.3100
38+ $4.0033 $152.1254
52+ $3.8741 $201.4532
67+ $3.7450 $250.9150
90+ $3.3576 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess