EN
  • EN
  • DE

SN74LVC1G332YEPR

Part No SN74LVC1G332YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP 5DSBGA  /  OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names 296-15875-2R,TEXTISSN74LVC1G332YEPR,296-15875-1,296-15875-2,-296-15875-1R,2156-SN74LVC1G332YEPR,-296-15875-1,2156-SN74LVC1G332YEPR-TITR,296-15875-1R,-SN74LVC1G332YEPRR,-296-15875-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257667-SN74LVC1G332YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G332YEPR CAD Model

Description

Product Overview: SN74LVC1G332YEPR from Texas Instruments

The SN74LVC1G332YEPR is a high-performance, single 3-input positive-OR gate integrated circuit from Texas Instruments, designed for use in a wide range of electronic applications. This versatile logic gate is part of the LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low Voltage Operation: The device supports a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Drive Capability: With the ability to source or sink up to 32 mA at the output, the SN74LVC1G332YEPR can drive multiple loads or interface directly with low-resistance inputs.
  • Low Power Consumption: Its reduced power consumption is ideal for battery-operated and power-sensitive applications.
  • IOFF Support: The device features IOFF circuitry, which prevents damaging current backflow through the device when it is powered down.
  • ESD Protection: It comes with enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The SN74LVC1G332YEPR is suitable for a multitude of applications, including but not limited to:

  • Smartphones, tablets, and other portable devices
  • Data communication systems
  • Embedded systems and microcontroller interfacing
  • Power management circuits
  • Signal processing

Package and Quality

This device is offered in a compact DSBGA package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the SN74LVC1G332YEPR is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks.

For engineers and designers looking for a reliable and versatile logic solution, the SN74LVC1G332YEPR from Texas Instruments is an excellent choice that combines performance, power efficiency, and integration flexibility.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess