EN
  • EN
  • DE

HCF4019M013TR

Part No HCF4019M013TR
Manufacturer STMicroelectronics
Description QUAD AND/OR SELECT GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178913-HCF4019M013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4019M013TR CAD Model

Description

STMicroelectronics HCF4019M013TR Product Overview

The HCF4019M013TR is a versatile and high-performance quad AND-OR select gate IC produced by STMicroelectronics. This integrated circuit is designed to offer a combination of four AND-OR gates, providing the user with a flexible logic device that can be used in a wide range of applications. Its compact surface-mount package makes it suitable for space-constrained applications, while its robust design ensures reliable operation in various environments.

The HCF4019M013TR operates over a wide voltage range, from 3V to 15V, making it adaptable to both TTL and CMOS technologies. This enables the IC to be used in systems where interfacing between different logic families is required. With its low power consumption, it is an excellent choice for battery-operated devices and power-sensitive applications.

Each gate within the HCF4019M013TR can be individually configured, providing designers with the flexibility to implement complex logic functions. The device's inputs are protected against static discharge, ensuring the IC's longevity and stability in the field. Its outputs can drive up to 10 LSTTL loads, which allows for direct interfacing with low-power Schottky TTL logic without the need for additional buffering.

The HCF4019M013TR comes in a compact SOP package, which is ideal for automated assembly processes. The package is also RoHS compliant, reflecting STMicroelectronics' commitment to environmentally friendly manufacturing practices. The product's surface-mount design aligns with modern PCB design standards, facilitating easy integration into electronic systems.

Applications for the HCF4019M013TR are diverse and include logic function generation, signal gating, data routing, and control circuitry. Its reliability and versatility make it a preferred choice for designers in industries such as consumer electronics, telecommunications, computing, and industrial automation.

In summary, the STMicroelectronics HCF4019M013TR is a highly functional and reliable quad AND-OR select gate IC that offers designers flexibility, low power consumption, and compatibility with various logic levels, all within a compact and environmentally conscious package.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess