The HCF4023BM1 is a high-performance integrated circuit from STMicroelectronics, designed to fulfill a variety of digital logic needs. This versatile chip is part of the 4000 series CMOS logic integrated circuits, known for their low power consumption and high noise immunity. The HCF4023BM1, in particular, is a triple 3-input NAND gate, providing users with reliable and efficient logical operations.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: 3V to 15V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS technologies.
- High-Speed Performance: The HCF4023BM1 offers a balanced propagation delay and transition times, making it suitable for high-speed operations.
- Low Power Consumption: True to the CMOS technology, this IC has a low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
- Noise Immunity: Enhanced noise immunity ensures stable performance in electrically noisy environments, a common requirement in industrial applications.
- Operating Temperature: The device can operate over a wide temperature range, making it suitable for challenging environmental conditions.
- Packaging: The HCF4023BM1 comes in a compact SO-14 package, which is ideal for space-constrained applications.
Applications
The HCF4023BM1 is designed to be used in a broad range of applications, including:
- Logic function generators
- Control systems
- Signal processing
- Computer logic applications
- Instrumentation circuits
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The HCF4023BM1 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is a testament to STMicroelectronics' dedication to excellence in providing advanced integrated circuits for a wide array of digital applications.