EN
  • EN
  • DE

HCF4028BEY

Part No HCF4028BEY
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name HCF4028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1354-5, 497-1354-5-NDR, -497-1354-5-NDR, -497-1354-5
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873259-HCF4028BEY
Ultra Librarian 3D Model Ultra Librarian HCF4028BEY CAD Model

Description

The HCF4028BEY is a high-performance integrated circuit manufactured by STMicroelectronics, a leader in the semiconductor industry. This versatile device is a BCD-to-Decimal or Binary-to-Octal decoder designed to convert binary coded data into decimal (0-9) or octal (0-7) outputs. It is commonly used in a wide range of digital applications, including computing systems, automated equipment, and electronic instrumentation where binary to decimal or octal conversion is required.

Key Features

  • Logical Configuration: The HCF4028BEY is designed with a 4-bit BCD input structure and provides 10 fully decoded outputs, making it suitable for decoding binary inputs from 0000 to 1001.
  • High Voltage Type: This device can operate at a wide range of voltages from 3V to 15V, providing flexibility in various application voltages and ensuring compatibility with TTL (Transistor-Transistor Logic) levels.
  • Medium Speed Operation: With a typical propagation delay time of 160ns, the HCF4028BEY offers a balanced performance for applications that require a moderate speed of operation.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to provide symmetrical characteristics, ensuring reliable and predictable performance across different operating conditions.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to ensure minimal quiescent current, enhancing the overall energy efficiency of the device.
  • Maximum Input Current of 1µA at 18V: The device boasts a low input current, making it suitable for battery-operated devices where power conservation is critical.

Applications

The HCF4028BEY is ideal for a variety of digital decoding tasks. It is commonly found in digital clocks, calculators, electronic gaming machines, and other systems that require a conversion from binary coded signals to human-readable numerical displays. Its reliability and versatility also make it suitable for use in educational and prototyping environments, where users can explore the principles of digital-to-analog conversion with hands-on experiments.

Quality and Reliability

STMicroelectronics ensures that the HCF4028BEY meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control procedures, guaranteeing performance that industry professionals can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4992 $59.9680
95+ $1.2301 $116.8595
150+ $1.1920 $178.8000
205+ $1.1538 $236.5290
260+ $1.1146 $289.7960
350+ $1.0002 $350.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess