EN
  • EN
  • DE

HCF4041UBEY

Part No HCF4041UBEY
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF QD TRU COMPLIMENT 14DIP / Buffer 4-CH Inverting/Non-Inverting CMOS 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 38mA, 38mA
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 775639-HCF4041UBEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4041
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4041UBEY CAD Model

Description

STMicroelectronics HCF4041UBEY Product Overview

The HCF4041UBEY is a versatile silicon gate CMOS quadruple true/complement buffer integrated circuit designed and manufactured by STMicroelectronics. This high-quality component is engineered to deliver reliable performance for a wide range of digital applications. With its true/complement buffering capability, the HCF4041UBEY is ideal for interfacing and signal conditioning tasks between incompatible logic levels or driving capacitive loads without degradation of signal integrity.

Key Features

  • Logic Type: True/Complement Buffer
  • Supply Voltage Range: 3V to 15V
  • High Current Sink/Source Capability: 10mA at 18V
  • High Noise Immunity: 0.45 VCC (typical)
  • Low Power Consumption: 1µW at 5V, 10µW at 15V (static)
  • Standardized Symmetrical Output Characteristics: Ensures balanced propagation delays
  • Compliance: Meets JEDEC standards for B-series output drive

Applications

The HCF4041UBEY is designed to be used in a variety of digital circuits. Its robust design makes it suitable for:

  • Logic level conversion
  • Signal buffering
  • Driving heavy loads
  • Interfacing with high-capacitance lines
  • Memory address drivers
  • Clock drivers
  • Bus-oriented systems

Package and Quality

The HCF4041UBEY comes in a standard 16-pin dual-in-line package, ensuring easy integration into a broad range of electronic systems. STMicroelectronics' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

Environmental and Regulatory Compliance

STMicroelectronics is dedicated to environmental stewardship and ensures that the HCF4041UBEY complies with RoHS directives. Additionally, the product is designed to meet or exceed all relevant industry standards for performance and reliability.

With its combination of advanced features, the HCF4041UBEY from STMicroelectronics is an excellent choice for designers looking for a high-performance buffer to enhance their digital systems.

You May Also Be Interested in

UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess