Product Description: Texas Instruments SN74LVC2G240DCUR
The SN74LVC2G240DCUR is a high-quality product from Texas Instruments, a renowned manufacturer of semiconductors. This is a dual buffer and line driver with 3-state outputs. It is designed to operate from 1.65 V to 5.5 V, thereby allowing it to be used in a wide range of applications. This dual buffer and line driver is highly versatile and efficient, making it a valuable addition to any electronic system.
Key Features
- Operates From 1.65 V to 5.5 V
- Max tpd of 3.6 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- ±24-mA Output Drive at 3.3 V
- Inputs Accept Voltages to 5.5 V
This device is designed for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment. It is also suitable for overvoltage tolerance applications where it can provide 5.5V tolerance at the input when the VCC is at 3.3V.
Applications
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players and Home Theatres
- Desktop and Notebook PCs, and Notebooks
The SN74LVC2G240DCUR is available in a variety of packages, including the small DSBGA package (YZP), making it ideal for space-constrained applications. It is also available in the USON package (DRL) for automated assembly.
With its high performance, flexibility, and wide operating voltage range, the SN74LVC2G240DCUR from Texas Instruments is a reliable choice for your electronic systems. It promises to deliver consistent performance and high efficiency, making it a valuable addition to any system.