Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178927-HCF4042
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4042 CAD Model

Description

The HCF4042 from STMicroelectronics is a versatile and robust integrated circuit that features a quad clocked "D" latch with four distinct channels. Designed for a wide range of applications in the electronics industry, this IC is ideal for implementing temporary storage or multiplexing of data and control signals.

Each latch of the HCF4042 has a separate Q and Q-bar output, providing both the true and complemented data. The device operates with a standard 5V supply voltage, but it is also capable of handling a wide range of voltages from 3V to 15V, making it suitable for various logic level requirements and ensuring compatibility with other TTL, CMOS, and NMOS logic families.

The HCF4042 is characterized by its high-speed operation and low power consumption, which are essential features for modern electronic devices. The latches can be controlled independently by the clock (C) and enable (E) inputs, allowing for precise timing and sequence of data storage. When the enable input is high, the latch is transparent, but when it goes low, the data at the D input is stored and remains stable, independent of further changes on the input line.

This product is available in several packaging options, including DIP and SOIC, providing flexibility for both through-hole and surface-mount technology (SMT) assembly processes. The HCF4042's robust design ensures a high degree of latch-up immunity and low noise operation, which is critical for reliable performance in complex electronic systems.

Engineers and designers will appreciate the ease of integration and the reliability of the HCF4042 in their digital logic circuits. Whether used in data storage, control systems, or communication interfaces, the HCF4042 by STMicroelectronics stands out as a practical solution for a wide array of latch and memory applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention