Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 1.4MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775640-HCF4046BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4046
Introduction Date August 16, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4046BEY CAD Model

Description

The HCF4046BEY is a versatile, high-performance phase-locked loop (PLL) integrated circuit designed and manufactured by STMicroelectronics. This chip is specifically engineered to provide a robust and flexible solution for applications requiring precise frequency control and synchronization.

Key Features

  • Voltage-Controlled Oscillator (VCO): The integrated VCO can be programmed with external components, allowing for a wide range of frequency adjustments to suit various applications.
  • Phase Comparator: The device includes three different types of phase comparators, each with unique characteristics to match specific system requirements.
  • Lock Detection: The HCF4046BEY offers a lock detect feature that provides a visual indication of the PLL's lock status, which is crucial for troubleshooting and system monitoring.
  • Wide Operating Voltage Range: This IC can function effectively across a broad voltage range, making it suitable for diverse electronic environments and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the HCF4046BEY is ideal for battery-powered devices and energy-sensitive systems.

Applications

The HCF4046BEY is a critical component in a variety of electronic systems where frequency control and phase synchronization are necessary. Common applications include:

  • Signal generation and processing
  • Frequency modulation and demodulation
  • Wireless communication systems
  • Telecommunication equipment
  • Function generators
  • Servo motor control
  • Instrumentation and measurement systems

Product Specifications

The HCF4046BEY is packaged in a DIP (Dual In-line Package) form factor, which facilitates easy integration into a wide range of electronic circuits. It operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

With its combination of features, the HCF4046BEY from STMicroelectronics is an essential building block for designers and engineers looking to create sophisticated and reliable electronic systems with phase-locked loop capabilities.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ECAD model for 843051AGLF
Texas Instruments
LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Lowest to $8.8768
ECAD model for LMX2531LQ2080E
Microchip Technology
IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC T/R
Lowest to $4.0179
ECAD model for SY10EL34LZG-TR
Microchip Technology
IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 18.75MHz to 25MHz-IN 625MHz-OUT 24-Pin TSSOP EP T/R
Lowest to $137.9105
ECAD model for SM843256KA-TR
Pericom
Phase-Locked Loop Clock Driver
Need more? Email Us
ECAD model for PI6C2501W
Silicon Labs
IC SYNTHESIZER RF1/RF2 24TSSOP
Need more? Email Us
ECAD model for SI4113-D-GTR
NXP / Nexperia
1.3 GHz I2C-bus controlled low phase noise frequency synthesizer
Lowest to $0.7824
ECAD model for TSA5060ATS
Microchip Technology
IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC T/R
Lowest to $7.1057
ECAD model for SY100EL34LZG-TR
National Semiconductor (TI)
PLLatinum™ Dual Frequency Synthesizer for RF Personal Communications
Lowest to $17.1221
ECAD model for LMX2337M

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 498 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention