EN
  • EN
  • DE

HCF4051BM1

Part No HCF4051BM1
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 20 V
-3db Bandwidth 60MHz
Channel Capacitance(CS off, CD off) 0.2pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -40dB @ 3MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 204601-HCF4051BM1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
Ultra Librarian 3D Model Ultra Librarian HCF4051BM1 CAD Model

Description

STMicroelectronics HCF4051BM1 Multiplexer/Demultiplexer IC

The HCF4051BM1 from STMicroelectronics is a versatile single 8-channel multiplexer/demultiplexer integrated circuit that is part of the HC family. This analog switch integrates eight independent channels that can be controlled by a binary address through its select inputs (S0, S1, S2). The device is capable of handling both digital and analog signals, and it can process signals that range from the VDD to VEE power supply rails.

With its wide operating voltage range of 3V to 20V, the HCF4051BM1 is suitable for a variety of applications, from general purpose analog signal routing to more specific uses such as signal gating, data acquisition systems, and communication systems. The low "ON" resistance and low "OFF" leakage current ensure high signal integrity and minimal signal loss, making it a reliable choice for critical applications.

Key Features:

  • Single 8-Channel Multiplexer/Demultiplexer
  • Wide Operating Voltage Range: 3V to 20V
  • Low "ON" Resistance: 125 Ω (typical) at VDD - VEE = 10V
  • Low "OFF" Leakage Current: 100 pA (typical) at VDD - VEE = 10V
  • Binary Address Decoding on 3 Bits
  • High-Speed: tPD = 80 ns (typical) at VDD - VEE = 10V
  • ESD Protection: HBM > 2 kV
  • Latch-up Performance Exceeds 100 mA

The HCF4051BM1 is available in a SO-16 package, which is compact and suitable for space-constrained applications. The device's ESD protection ensures robustness and longevity in harsh environments. Additionally, the high latch-up performance provides resilience against the latch-up phenomenon, which can be critical in maintaining the stability and functionality of electronic systems.

Whether you are designing a complex communication system or a simple analog signal routing application, the HCF4051BM1 from STMicroelectronics offers a high level of performance and reliability that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess