Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178938-HCF4060BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HCF4060BM1 CAD Model

Description

STMicroelectronics HCF4060BM1 14-stage Ripple Carry Binary Counter/Divider and Oscillator

The HCF4060BM1 is a versatile integrated circuit from STMicroelectronics, designed to provide a robust solution for binary counting and division applications, as well as for the generation of precise oscillation frequencies. This monolithic chip, fabricated using silicon gate C2MOS technology, ensures high reliability and low power consumption, making it an ideal choice for a wide range of electronic applications.

At the heart of the HCF4060BM1 lies a 14-stage ripple-carry binary counter/divider, which can be utilized in various time-delay or counter configurations. The integrated oscillator configuration allows for a stable and accurate clock signal generation when paired with an external resistor and capacitor. This flexibility in frequency control makes it suitable for timing tasks in consumer electronics, automotive, and industrial control systems.

The device features an automatic reset function that initializes the count to zero upon power-up, ensuring predictable behavior of the circuit. Additionally, the counter advances on the negative-going transition of the clock pulse, providing a clear and stable counting sequence. The HCF4060BM1 also offers various outputs from different stages of the counter, which can be used to derive multiple frequencies or time intervals from a single oscillator source.

STMicroelectronics has packaged the HCF4060BM1 in a compact SO-16 package, which is conducive to space-constrained applications. The chip operates over a wide voltage range from 3V to 18V, catering to both low and standard voltage requirements. This versatility, combined with the chip's low power consumption, makes it a suitable choice for battery-operated devices.

Overall, the HCF4060BM1 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient binary counter/divider and oscillator. Its robust design, coupled with the flexibility it offers, makes it a valuable component in the creation of timers, frequency dividers, time-delay circuits, and much more.

For more detailed information, including datasheets, application notes, and support tools, visit the STMicroelectronics website or contact their support team.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3699 $64.7325
430+ $0.3040 $130.7200
660+ $0.2949 $194.6340
910+ $0.2846 $258.9860
1,175+ $0.2755 $323.7125
1,575+ $0.2471 $389.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention