EN
  • EN
  • DE

HCF4068M013TR

Part No HCF4068M013TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 8 INPUT NAND/AND GATE | IC GATE NAND/AND 8INPUT 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage (V) 3V ~ 20V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number 4068
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1178941-HCF4068M013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4068M013TR CAD Model

Description

The HCF4068M013TR is a versatile integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular device is a Boolean function Gate, specifically an 8-input NAND/AND gate, which is a fundamental component in digital electronics. The product is part of the HCF series, which is known for its high-quality CMOS (Complementary Metal-Oxide-Semiconductor) technology.

Key Features

  • Logic Type: 8-input NAND/AND gate, enabling complex logic functions within a single chip.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 15V, making it suitable for various applications and compatible with other logic families when using appropriate level shifting.
  • High Noise Immunity: Characterized by high noise immunity, the HCF4068M013TR ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology offers the benefit of low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Package Type: The device comes in a surface-mount SOP-14 package, which is ideal for space-constrained applications and modern PCB design standards.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability across various environmental conditions.

Applications

The HCF4068M013TR is suitable for a wide range of applications including, but not limited to, logic circuitry, signal processing, computer logic systems, and control systems. Its ability to perform complex logic operations with a single chip makes it a valuable component in designing efficient and compact digital circuits.

Product Packaging and Availability

This product is available in tape and reel packaging, denoted by the 'TR' suffix in its part number, which facilitates automated assembly processes for high-volume production. The HCF4068M013TR's robust design and versatile nature, combined with STMicroelectronics' commitment to quality, make it a smart choice for designers looking to incorporate reliable logic functionality into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess