Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 212488-SY10E101JCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E101JCTR CAD Model

Description

Microchip Technology's SY10E101JCTR: High-Speed 4:1 Multiplexer

The SY10E101JCTR is a high-performance, 4:1 multiplexer component from Microchip Technology, designed to address the needs of high-speed data communication systems. This device is part of the SY10E series, which are built upon a high-speed silicon-gallium-arsenide (SiGaAs) technology, ensuring rapid data processing and reduced power consumption.

Key Features

  • High-Speed Operation: With its SiGaAs technology, the SY10E101JCTR can operate at exceptional speeds, making it suitable for applications requiring fast data switching.
  • Differential Inputs: The multiplexer features differential inputs, which provide improved noise immunity and allow for the use of differential signaling for enhanced data integrity.
  • Single Supply Voltage: Designed to work with a single 5V supply voltage, this device simplifies power supply design and minimizes the need for multiple voltage sources.
  • Low Power Consumption: Its efficient design ensures lower power consumption, which is critical for power-sensitive applications.
  • Output Skew: The SY10E101JCTR offers minimal output skew, which is essential for maintaining signal timing and synchronization across multiple paths.

Applications

The SY10E101JCTR is ideal for a variety of applications, particularly where high-speed data multiplexing is required. It is commonly used in:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency signal routing

Product Specifications

This multiplexer is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into a wide range of circuit designs. The part number SY10E101JCTR specifically refers to the tape and reel packaging option, which facilitates automated assembly processes for high-volume production.

Conclusion

The SY10E101JCTR from Microchip Technology exemplifies a blend of speed, efficiency, and reliability, making it a go-to solution for designers looking to enhance the performance of their high-speed data systems. With its advanced features and proven technology, it stands out as a superior choice for multiplexing applications.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Lowest to $4.4704
ECAD model for MC100LVEL05DR2
Texas Instruments
IC CONF MULTI-FUNC GATE SOT-563
Lowest to $0.2452
ECAD model for SN74AUP1G97DRLR
Texas Instruments
IC GATE AND-OR INV 3-INP 14SOIC
Lowest to $1.9574
ECAD model for SN74LS51D
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.5292
ECAD model for SN74AUP1G58DRLR
Texas Instruments
IC GATE MULT-FUNC CONFIG SOT23-6
Need more? Email Us
ECAD model for SN74AUP1G98DBVT
Texas Instruments
IC SNGL POS OR-AND 3IN SOT23-6
Lowest to $0.2081
ECAD model for SN74LVC1G3208DBVR
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2512
ECAD model for SN74LVC1G58DBVRG4
Texas Instruments
IC CONFIG MULTI-FUNC GATE 6DSBGA
Need more? Email Us
ECAD model for SN74AUP1G58YZPR
Texas Instruments
IC DUA AND-OR-INVERT GATE 14SOIC
Need more? Email Us
ECAD model for SN74S51DR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention