Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075151-MCP6031-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6031-E/SN CAD Model

Description

The MCP6031-E/SN from Microchip Technology is a high-precision operational amplifier (op-amp) that offers advanced features and robust performance for a wide range of applications. This op-amp is part of Microchip's family of products designed to provide low power consumption without sacrificing performance, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features:

  • Low Power Consumption: With a quiescent current of just 900 nA, the MCP6031-E/SN is optimized for battery-operated devices, ensuring extended battery life and efficiency.
  • High Precision: This op-amp boasts a low offset voltage of just 150 µV, making it suitable for applications that require high accuracy and stability.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, which ensures reliable performance in harsh environments.
  • Gain Bandwidth Product: With a GBWP of 10 kHz, the MCP6031-E/SN provides a balance between speed and power consumption, suitable for low-frequency applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output operation allows for a wide dynamic range, making it versatile for various signal conditioning tasks.

Applications:

The MCP6031-E/SN is designed for a multitude of applications, including:

  • Portable and battery-powered equipment
  • Sensor interfacing and signal conditioning
  • Analog filters
  • Data acquisition systems
  • Medical devices
  • Automotive control systems

Package and Quality:

The MCP6031-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It also meets the stringent quality standards set by Microchip Technology, ensuring reliability and performance consistency across various conditions.

In summary, the MCP6031-E/SN from Microchip Technology is a versatile, high-precision operational amplifier that offers an excellent balance of power efficiency and accuracy, suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.0382
ECAD model for AD8574ARUZ-REEL
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps
Lowest to $0.8692
ECAD model for MAX4323ESA
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4232AUA+
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Lowest to $72.7273
ECAD model for LTC6261IDC#TRMPBF
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Low Power, Precision, CMOS, Rail-to-Rail Input/Output, Low Offset Voltage, Low Input Bias Current Op Amp
Lowest to $3.3207
ECAD model for OPA2191IDGKR
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8MSOP
Lowest to $12.0609
ECAD model for LTC6229IMS8E#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0106 $50.5300
125+ $0.8292 $103.6500
190+ $0.8033 $152.6270
260+ $0.7774 $202.1240
335+ $0.7515 $251.7525
450+ $0.6737 $303.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention