Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 5μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 204606-HCF4073BE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4073BE CAD Model

Description

The HCF4073BE is a high-quality integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is a triple 3-input AND gate, which is a fundamental component used in digital electronics for logical operations. The device is designed to operate with a wide range of supply voltages, making it versatile for various applications.

Key Features

  • Voltage Range: The HCF4073BE operates with a supply voltage range from 3V to 15V, accommodating both TTL and CMOS logic levels, which allows for integration in various systems without the need for level shifting.
  • Logic Type: This IC contains three independent AND gates, each with three inputs, enabling complex logic functions within a single chip.
  • High Noise Immunity: With its inherent high noise immunity, the HCF4073BE is robust in challenging electrical environments, ensuring reliable operation even in the presence of transient noise spikes.
  • Low Power Consumption: Designed for optimized power usage, this IC maintains low power consumption, which is critical for battery-operated and energy-efficient devices.
  • Output Drive Capability: The HCF4073BE can drive up to 10 LSTTL loads, giving it the ability to interface with other logic families and drive multiple inputs.
  • Medium Speed Operation: With a typical propagation delay time of 50ns, the HCF4073BE strikes a balance between speed and power efficiency.

Applications

The HCF4073BE's versatility makes it suitable for a wide range of applications. It is commonly used in:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Function generation
  • Computer logic components
  • Embedded systems

Quality and Reliability

STMicroelectronics ensures that the HCF4073BE meets the highest quality and reliability standards. The device is manufactured using silicon gate C2MOS technology, which provides for its stable behavior and longevity. The HCF4073BE is available in a DIP-14 (dual in-line package) making it easy to handle in both prototyping and production environments.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 4-INP 14-SO
Need more? Email Us
ECAD model for 74ABT20D,118
Texas Instruments
IC GATE AND 3CH 3-INP 14-SOIC
Lowest to $0.8917
ECAD model for CD74HC11M
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14-TSSOP
Need more? Email Us
ECAD model for 74HCT27PW,118
Texas Instruments
IC GATE NAND 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G00DBVTG4
NXP / Nexperia
IC GATE NOR 3CH 3-INP 14-DIP
Need more? Email Us
ECAD model for 74HCT27N,652
Toshiba Semiconductor and Storage
IC INVERTER HEX 16TSSOP
Lowest to $0.4573
ECAD model for TC74HC4049AFTEL
Nexperia USA Inc.
IC TRIGGER SCHMITT TRPL 8-XSON
Need more? Email Us
ECAD model for 74LVC3G14GD,125
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6-XSON
Lowest to $0.1809
ECAD model for 74LVC1G08GF,132

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention