EN
  • EN
  • DE

M74HCT04M1R

Part No M74HCT04M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308974-M74HCT04M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT04M1R CAD Model

Description

STMicroelectronics M74HCT04M1R Hex Inverter

The M74HCT04M1R is a high-speed CMOS hex inverter integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically tailored to interface with TTL levels and is characterized by low power consumption, making it an ideal choice for a wide range of electronic applications where efficient logic inversion is required.

With its robust design, the M74HCT04M1R offers a direct interface with TTL-level voltages while maintaining CMOS low power dissipation. The logic level conversion capability ensures compatibility with older TTL systems, providing a seamless and energy-efficient upgrade path for various digital systems.

Key Features:

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that provide the logical complement (inverse) of the input signal.
  • High-Speed: Capable of fast switching, it can operate at high frequencies, which is essential for modern digital circuits.
  • Power Supply: The operating voltage range is from 4.5V to 5.5V, compatible with standard TTL power supply levels.
  • Low Power Consumption: CMOS technology ensures low quiescent current draw, which is beneficial for battery-powered and energy-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing the ability to interface with multiple TTL inputs.
  • Pin and Function Compatible with 54/74LS04: Ensures easy replacement and upgrading of existing systems that utilize the LS04 type inverters.

Applications:

The versatility of the M74HCT04M1R makes it suitable for a broad array of applications, including:

  • Logic inversion in digital circuits
  • Signal conditioning
  • Waveform generation
  • Oscillator circuits
  • Pulse shaping
  • Control systems

STMicroelectronics' commitment to quality ensures that the M74HCT04M1R hex inverter meets the highest standards for performance and reliability. Whether used in consumer electronics, automotive systems, or industrial controls, the M74HCT04M1R provides a dependable solution for your logic inverting needs.

For detailed specifications, application notes, and additional resources, please consult the official datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess