Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 20 V
Maximum Quiescent Current 20μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775642-HCF4077BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4077
Introduction Date September 24, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4077BEY CAD Model

Description

The HCF4077BEY is a high-quality integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular chip is part of the 4000 series CMOS logic integrated circuits, which have been widely used in various electronic applications due to their low power consumption and high noise immunity.

Key Features

  • Logic Type: The HCF4077BEY is a Quad Exclusive OR (XOR) and Exclusive NOR (XNOR) gate IC. It contains four independent XOR/XNOR gates in a single package.
  • Supply Voltage Range: This device can operate on a wide supply voltage range from 3V to 15V, making it versatile for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) level systems.
  • Output Drive Capability: The chip can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families and sufficient drive for numerous applications.
  • High Noise Immunity: The HCF4077BEY exhibits excellent noise immunity, characterized by a 45% noise margin over the entire supply voltage range.

Applications

The versatility of the HCF4077BEY makes it suitable for a wide range of applications. It can be used in logic comparison, parity generation and checking, and in any application where a logical decision based on the equality or inequality of two binary data inputs is required.

Package and Quality

The HCF4077BEY comes in a DIP (Dual In-line Package) making it easy to handle and integrate into various electronic assemblies. STMicroelectronics ensures that this product meets the highest quality and reliability standards, backed by rigorous testing and quality control procedures.

Environmental and Regulatory Compliance

STMicroelectronics is committed to environmental sustainability, and the HCF4077BEY is designed with this in mind. The device is RoHS (Restriction of Hazardous Substances) compliant, ensuring that it adheres to the most stringent environmental regulations.

You May Also Be Interested in

Texas Instruments
IC GATE XOR 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G86DBVTG4
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for 74LVQ08SC
Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL
Texas Instruments
IC GATE AND 2CH 4-INP 14-SOIC
Need more? Email Us
ECAD model for CD4082BMT
Nexperia USA Inc.
IC DUAL INVERTER 6XSON
Lowest to $0.7321
ECAD model for 74LVC2G04GF,132
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G
Texas Instruments
IC GATE AND 3CH 3-INP 14-SOIC
Lowest to $0.8917
ECAD model for CD74HC11M
NXP / Nexperia
IC GATE NAND 4CH 2-INP 16-SO
Need more? Email Us
ECAD model for N74F3038D/G,518
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.1930
ECAD model for SN74LVC1G08DRY2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention