The 74AHCT1G86DBVTG4 is a high-speed Si-gate CMOS device from Texas Instruments, a name synonymous with innovation and reliability in the semiconductor industry. It is a single 2-input exclusive-OR gate that is designed to operate from a 4.5 V to 5.5 V power supply, making it ideal for interfacing with 5 V logic systems.
This integrated circuit is characterized by its high noise immunity and low power consumption, which are hallmarks of the advanced high-speed CMOS technology used in its manufacture. The 74AHCT1G86DBVTG4 is capable of toggling at very high speeds, with a typical propagation delay time of only 8ns, providing swift and precise logical operations which are crucial in high-speed circuitry.
Key Features:
- Logic Type: 2-input exclusive-OR gate
- Supply Voltage Range: 4.5 V to 5.5 V
- Propagation Delay Time: 8 ns (typical)
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOT-23-5
The device is also tolerant to higher supply voltages, making it suitable for mixed-voltage applications. It supports TTL-level inputs, allowing it to be used in systems where TTL and CMOS technologies are mixed. Furthermore, the input protection ensures that 0 V to 5.5 V can be applied to the input pins without risk of damage.
The 74AHCT1G86DBVTG4 comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments, and its robust construction ensures a long operational life even under demanding conditions.
Whether you are designing consumer electronics, communication devices, or complex computing systems, the 74AHCT1G86DBVTG4 from Texas Instruments offers a blend of speed, power efficiency, and reliability that can meet the needs of your most critical logic operations.