Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178956-HCF4098
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4098 CAD Model

Description

STMicroelectronics HCF4098 Dual Monostable Multivibrator

The HCF4098 device from STMicroelectronics is a high-performance, silicon-gate CMOS dual monostable multivibrator that offers a combination of stable and precise timing characteristics. This integrated circuit is designed to operate over a wide range of supply voltages, from 3V to 15V, making it suitable for a variety of applications across different voltage requirements.

Each multivibrator of the HCF4098 features an active-low trigger/reset input, an output, and an external timing component connection. The timing period for each multivibrator can be controlled independently by connecting an external resistor and capacitor to the respective pins. Upon application of a negative trigger pulse to the trigger input, the respective output goes high for a period determined by the value of the external timing components.

The dual monostable multivibrator is retriggerable and resettable, allowing for greater flexibility in timing arrangements. The retriggerable feature means that the output pulse duration can be extended by applying additional trigger pulses during the timing period. The reset function can terminate the output pulse at any time, which is essential for precise timing control and wave shaping in complex circuits.

The HCF4098 is designed for use in a wide array of applications, including timers, pulse generators, delay lines, and toggled flip-flop configurations. Its robust design ensures that it can handle the demands of high-speed operation while maintaining the stability of output pulse widths, even in the presence of variations in temperature or supply voltage.

With its dual independent channels, the HCF4098 is particularly useful in situations where two timed events need to be controlled simultaneously but independently. The compact package options, including DIP and SOP, make it easy to integrate into various designs, from prototyping to mass production.

In summary, the HCF4098 from STMicroelectronics is a versatile and reliable component for any designer looking to implement precise timing functions in their electronic projects. Its wide operating voltage range and retriggerable/resettable features provide a high degree of flexibility in a range of timing and pulse-generation applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5278 $52.9170
35+ $2.8946 $101.3110
54+ $2.8041 $151.4214
74+ $2.7137 $200.8138
96+ $2.6232 $251.8272
128+ $2.3519 $301.0432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention