Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Interface
Function Smart Card
Utilized IC / Part ST8034
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-14477
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284672-STEVAL-IPT005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPT005V1 CAD Model

Description

STEVAL-IPT005V1 - Energy Harvesting Module from STMicroelectronics

The STEVAL-IPT005V1 is a state-of-the-art energy harvesting module designed by STMicroelectronics, a global semiconductor leader. This innovative module is engineered to capture and convert ambient energy into usable electrical power, making it an essential component for the development of self-powered smart devices in the Internet of Things (IoT) ecosystem.

At the heart of the STEVAL-IPT005V1 is an advanced energy harvesting and management chipset that efficiently extracts power from light, vibration, thermal sources, or RF energy. This enables designers to create systems that require no external power supply or batteries, reducing maintenance and environmental impact.

Key Features:

  • Multi-source energy harvester: Compatible with solar, thermal, vibration, and RF energy sources.
  • Highly efficient power management: Integrated with an optimized energy management IC to maximize the power extracted from various harvesting sources.
  • Flexible and scalable: Designed to support a wide range of applications, from wearables to industrial sensors.
  • Low-power operation: Ideal for applications with minimal power requirements, ensuring longevity and reliability.
  • User-friendly interface: Equipped with an intuitive evaluation platform that simplifies testing and prototyping.

The module's versatility is further enhanced by its compatibility with ST's extensive range of microcontrollers and sensors, allowing for seamless integration into various applications. Whether it's for remote monitoring, asset tracking, or wearable technology, the STEVAL-IPT005V1 provides an eco-friendly and cost-effective solution.

With its compact design and robust construction, the STEVAL-IPT005V1 is ready to tackle the challenges of energy harvesting in the most demanding environments. Developers looking to create sustainable and autonomous electronic products will find the STEVAL-IPT005V1 to be an indispensable tool in their design arsenal.

For additional information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer service team. The STEVAL-IPT005V1 is not just a product; it's a gateway to a new era of energy-efficient and environmentally conscious electronic design.

You May Also Be Interested in

THine Electronics, Inc.
THCV244 EVALUATION BOARD SMA
Need more? Email Us
ECAD model for THEVA244-SMA
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM368
Silicon Labs
MFI DIGITAL AUDIO EVAL KIT
Need more? Email Us
ECAD model for MFI-SL-CP2614-EK
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
ECAD model for NCV74206V1GEVB
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention