Products specifications

Mounting SMD (SMT)
Case / Package SOP
Logic Function Mux
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 1
Number of Outputs 1
Number of Pins 16
Packaging Rail/Tube
Power Dissipation 200 mW
Propagation Delay 110 ns
RoHS Non-Compliant
Win Source Part Number 1061903-HCF4512BM1
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4512BM1 CAD Model

Description

STMicroelectronics HCF4512BM1 Product Overview

The HCF4512BM1 from STMicroelectronics is a highly versatile digital multiplexer/demultiplexer integrated circuit that is a part of the CMOS 4000 series. This IC is designed to function as a 4-bit multiplexer with binary decoding to select one of the 8 inputs to the output, making it an essential component for various digital applications.

Key Features

  • Logic Family: The device is built on the robust CMOS technology, ensuring low power consumption and high noise immunity.
  • Input/Output Configuration: It features 8-inputs and 1-output channel with a 3-bit binary input used for active channel selection.
  • Versatility: The HCF4512BM1 can be used as a demultiplexer by reversing the direction of the data flow, offering flexibility in its applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, accommodating various logic level requirements.
  • Static Operation: The device is capable of static operation, eliminating the need for external clocks or timing signals.
  • Medium-Speed Operation: With a typical propagation delay time of 40ns, the HCF4512BM1 offers a balance between speed and power consumption.

Applications

The HCF4512BM1 is suitable for a wide array of applications including:

  • Data routing
  • Signal gating
  • Function generation
  • Binary-to-1-of-8 decoding or demultiplexing
  • Complex logic circuit integration

Package and Quality

This integrated circuit comes in a surface-mount SO-16 package, which is optimal for space-constrained applications. STMicroelectronics ensures that the HCF4512BM1 meets stringent quality standards, providing reliability and performance for industrial, commercial, and consumer electronic products.

Conclusion

With its combination of features, the HCF4512BM1 from STMicroelectronics is a versatile and reliable choice for designers looking to implement multiplexing or demultiplexing functions in their digital systems. Its compatibility with a wide voltage range and static operation capability make it suitable for a variety of electronic applications.

You May Also Be Interested in

Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR
Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230
Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
IBM
Need more? Email Us
ECAD model for IBM25PPC405EP-3GB133C
Fairchild/ON Semiconductor
Lowest to $0.7707
ECAD model for FQP20N60
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M
Amic
Need more? Email Us
ECAD model for FQV225LB15TF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention