Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Platform SensorTile
Type Audio
Function Microphone
Utilized IC / Part MP23ABS1
Contents Board(s)
Base Product Number STEVAL
Other Names 497-STEVAL-STWINMAV1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283900-STEVAL-STWINMAV1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STWINMAV1 CAD Model

Description

The STEVAL-STWINMAV1 is a state-of-the-art development kit designed by STMicroelectronics, crafted to accelerate the development and prototyping of industrial IoT applications. This comprehensive kit is an ideal platform for monitoring and predictive maintenance, thanks to its rich set of sensors and connectivity features.

At the heart of the STEVAL-STWINMAV1 is a powerful STM32 microcontroller, which provides the computational horsepower required to process data from the onboard sensors efficiently. The development kit includes a range of environmental and motion sensors, such as accelerometers, gyroscopes, magnetometers, and environmental sensors capable of measuring temperature, humidity, and pressure. These sensors enable the kit to capture a wide spectrum of data, making it versatile for various industrial scenarios.

Connectivity is a key aspect of the STEVAL-STWINMAV1, with support for both wired and wireless communication protocols. The kit includes Bluetooth Low Energy (BLE) for short-range wireless data transmission, which is perfect for connecting to mobile devices or local networks. For wired connectivity, the development kit provides support for USB and other industrial-standard interfaces, ensuring easy integration with existing systems.

The development kit also emphasizes security, incorporating features that safeguard data and communications. This is crucial for industrial applications where data integrity and system reliability are paramount. Additionally, the STEVAL-STWINMAV1 is supported by a comprehensive software ecosystem, including the STSW-STWIN software package, which offers libraries and examples to jump-start development.

Developers will appreciate the modular design of the STEVAL-STWINMAV1, which allows for easy expansion and customization. The kit is compatible with the STM32 ecosystem, including the STM32Cube software suite and a variety of expansion boards, further extending its capabilities and applications.

In summary, the STEVAL-STWINMAV1 from STMicroelectronics is a powerful and flexible development kit that is ideal for anyone looking to create advanced industrial IoT solutions. With its robust sensor suite, versatile connectivity options, strong security features, and extensive software support, this kit is a comprehensive tool for innovators and engineers in the industrial domain.

You May Also Be Interested in

MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
ECAD model for MIKROE-1298
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
ECAD model for MIKROE-3464
STMicroelectronics
COUPON BOARD MP34DT01
Need more? Email Us
ECAD model for STEVAL-MKI129V3
Infineon Technologies
BTS3035EJ Switch Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for BTS3035EJDEMOBOARDTOBO1
Analog Devices Inc.
PMOD BOARD 16BIT 500K ADC AD7688
Need more? Email Us
ECAD model for EVAL-AD7688-PMDZ
DFRobot
SIM7000C ARDUINO NB-IOT/LTE/GPRS / SIM7000C GSM/GPRS RF Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for DFR0505
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
ECAD model for MIKROE-1768
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
Need more? Email Us
ECAD model for PIM028
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
ECAD model for U086

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention