Products specifications

Win Source Part Number 1046369-AT25128AC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128AC CAD Model

Description

The AT25128AC from Microchip Technology is a high-performance 128K Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit that provides robust storage solutions for a wide range of applications. This memory device utilizes the industry-standard Serial Peripheral Interface (SPI) to ensure compatibility with a vast array of microcontrollers and digital systems.

Key Features

  • Memory Size: The AT25128AC offers 128 Kbits (16,384 x 8) of storage, allowing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Write Protection: It features hardware-controlled write protection with both permanent and reversible options, safeguarding your data against unintended alterations.
  • Low-power Consumption: Designed for power-sensitive applications, it operates with a very low standby current, making it ideal for battery-operated devices.
  • High Reliability: The EEPROM is rated for a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring data integrity over an extended period.
  • Wide Operating Range: It operates over a broad voltage range of 1.7V to 5.5V, accommodating various system power supplies and conditions.
  • Speed: The device supports fast data transfer rates, allowing quick access to stored information when needed.

Applications

The AT25128AC is versatile and can be used in a multitude of applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT25128AC is no exception and comes with the support and expertise of Microchip's technical staff. With a robust feature set and proven durability, this EEPROM is an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
NXP / Nexperia
Need more? Email Us
ECAD model for BZD27C223W22V
AVX Corp/Kyocera Corp
CAP 68MF -20% +80% 5.5V SMD / 68 mF (EDLC) Supercapacitor 5.5 V BZ05, 3 Lead 125mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ055A683ZSB
STMicroelectronics
Need more? Email Us
ECAD model for BUX42
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode Array 3 Independent 24 V 200 mW ±5% SOT-363
Lowest to $0.0392
ECAD model for BZX84C24TW_R1_00001
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Vishay
Diode Switching 800V 1.5A Automotive 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG21KHE3TR
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC / Diode Standard 400 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYT08P-400
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention