Products specifications

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000
Package Tube
Product Status Obsolete
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Count Rate 12 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 12 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number CD4059
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577013-CD4059AE
Ultra Librarian 3D Model Ultra Librarian CD4059AE CAD Model

Description

The CD4059AE from Texas Instruments is a versatile CMOS Programmable Divide-by-N Counter designed for use in a wide range of digital applications, including frequency synthesis and division, time delay generation, and real-time clock functionalities.

Key Features

  • Programmable Division Factor: The counter can be programmed to divide a frequency by any number from 3 to 15,999 using a combination of binary and BCD (Binary-Coded Decimal) inputs.
  • High Voltage Type (20V Rating): This component can handle a maximum voltage of 20V, making it suitable for various high voltage applications.
  • Wide Operating Temperature Range: CD4059AE operates reliably over a temperature range of -55°C to +125°C, ensuring stability in diverse environments.
  • Multiple Counting Modes: It offers several counting modes, including frequency division, inhibit counting, and a complete jam setting to the zero state, allowing for flexible usage in different scenarios.

Applications

Due to its programmability and robustness, the CD4059AE is ideal for a variety of applications:

  • Frequency synthesizers for radio and telecommunications
  • Time delay circuits in alarm and control systems
  • Real-time clocks for timekeeping devices
  • Programmable timers for industrial control systems

Technical Specifications

Parameter Value Supply Voltage Range 3V to 18V Operating Temperature -55°C to +125°C Package Type DIP-24 (Dual In-line Package) Frequency Division Range 3 to 15,999

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4059AE is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications.

For detailed information, technical documents, and support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $1.9591
ECAD model for MC14521BDG
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
4-BIT SYNCHRONOUS BINARY CONTERS
Lowest to $0.9117
ECAD model for SN74LV161ADG4
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6174 $57.8784
38+ $2.9681 $112.7878
59+ $2.8753 $169.6427
81+ $2.7825 $225.3825
105+ $2.6898 $282.4290
140+ $2.4116 $337.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention