EN
  • EN
  • DE

TEA1062A

Part No TEA1062A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low voltage transmission circuits with dialler interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266575-TEA1062A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1062A CAD Model

Description

Introducing the TEA1062A Low Voltage Versatile Telephone Transmission Circuit

The NXP TEA1062A represents a significant advancement in the realm of telecommunications technology, offering a robust and versatile solution for telephone transmission applications. This integrated circuit is designed to fulfill the rigorous demands of modern telephony systems, providing a comprehensive set of features that enhance both performance and reliability.

Key Features of the TEA1062A:

  • Low Voltage Operation: The TEA1062A is engineered to function effectively at low voltages, making it suitable for a wide range of telephone equipment, including cordless and mobile phones where power efficiency is paramount.
  • High Integration: This IC incorporates numerous functions that traditionally required multiple discrete components, thereby reducing the overall parts count, saving space, and improving system reliability.
  • Dialler Interface: It includes a dialler interface with a dual-tone multi-frequency (DTMF) generator that supports a keypad interface, streamlining the design of user interfaces for telephone systems.
  • Line Interface: The TEA1062A provides a line interface that ensures compatibility with a variety of telephone network specifications, offering flexibility for deployment in different regions and network conditions.
  • Gain Control: With its built-in adjustable gain control, the TEA1062A allows for fine-tuning of both transmit and receive audio paths to deliver clear and consistent audio quality.
  • Power Saving: The device features a power-saving mode, which is essential for extending the battery life in portable telephone applications.

Applications:

The TEA1062A is suitable for a broad spectrum of telephone-related applications. It is an ideal choice for:

  • Wireless handsets and base stations
  • Telephone answering machines
  • Intercom systems
  • VoIP (Voice over Internet Protocol) equipment

With its combination of low voltage operation, high integration, and a suite of advanced features, the NXP TEA1062A stands out as a comprehensive solution for designers and manufacturers of telecommunication equipment. Its adaptability and efficiency make it a valuable component in the development of reliable and user-friendly telephone systems.

Conclusion:

The TEA1062A from NXP is a testament to the company's commitment to providing innovative and high-quality components for the telecommunications industry. Its ability to deliver exceptional performance while maintaining power efficiency and reducing system complexity makes it an excellent choice for a wide array of telecommunication applications.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
International Rectifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,902 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess