Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 7A
Power - Max 80 W
Input Type Standard
Gate Charge 35 nC
Td (on/off) @ 25°C 18.5ns/72ns
Test Condition 390V, 7A, 10Ohm, 15V
Reverse Recovery Time (trr) 37 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB7
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277346-STGB7NC60HT4
Ultra Librarian 3D Model Ultra Librarian STGB7NC60HT4 CAD Model

Description

STGB7NC60HT4 - IGBT from STMicroelectronics

The STGB7NC60HT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular IGBT is designed for a wide array of applications, including motor drives, uninterruptible power supplies (UPS), and general-purpose inverters. It offers a perfect blend of low conduction losses and high switching speeds, making it an ideal choice for high-efficiency power management tasks.

The device is housed in a D2PAK package, which is known for its compact footprint and excellent thermal performance. The STGB7NC60HT4 is capable of operating at high temperatures, maintaining stability and reliability even under stressful conditions. With a collector-emitter voltage (V<sub>CE) of 600V and a collector current (I<sub>C) rating of 7A, this IGBT can handle significant power levels while ensuring reduced energy wastage through lower on-state voltage (V<sub>CE(sat)).

One of the key features of the STGB7NC60HT4 is its co-packaged freewheeling diode, which provides protection against reverse voltage spikes and enhances the overall efficiency of the circuit by allowing for smooth current decay during switching events. The device also boasts a tight parameter distribution, which results in better performance consistency and predictability in circuit designs.

Furthermore, the STGB7NC60HT4 incorporates advanced trench gate field-stop technology, which significantly reduces both the turn-on and turn-off energy losses. This technology, combined with the optimized co-pack structure, allows for reduced electromagnetic interference (EMI) and improved switching behavior, contributing to a cleaner and more energy-efficient operation.

In summary, the STGB7NC60HT4 from STMicroelectronics is a robust and efficient IGBT that offers an excellent solution for designers looking to optimize their power management systems. Its advanced features and reliable performance make it a preferred choice for a range of high-power applications.

You May Also Be Interested in

Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention