EN
  • EN
  • DE
  • IT

STEVAL-MKI185V1

Part No STEVAL-MKI185V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Magnetic, Magnetometer
Sensing Range ±49.152g
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part IIS2MDC
Base Product Number STEVAL
Other Names 497-17814
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283710-STEVAL-MKI185V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI185V1 CAD Model

Description

STEVAL-MKI185V1 - Inertial Measurement Unit (IMU) Evaluation Board from STMicroelectronics

The STEVAL-MKI185V1 is an advanced evaluation board presented by STMicroelectronics, designed to facilitate the assessment and development of applications using the LSM6DSOX iNEMO inertial module. The LSM6DSOX is a state-of-the-art system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, tailored for the needs of both consumer and industrial sectors.

This evaluation board is a compact, versatile solution that enables designers and engineers to explore the full capabilities of the LSM6DSOX module. It is equipped with a high-performance ARM Cortex microcontroller for handling the sensor data, which allows for quick integration and development of prototypes for a wide range of motion-sensing applications, including gaming, virtual reality, and sports analytics.

The STEVAL-MKI185V1 is not just about the hardware; it comes with a comprehensive software ecosystem. This includes the Unico GUI (Graphical User Interface), which provides an intuitive platform for configuring the sensor settings, capturing and visualizing data in real-time, and exporting the data for further analysis. Additionally, the board is supported by a rich set of development tools and software libraries that simplify the integration of the LSM6DSOX into various platforms and operating systems.

Key features of the LSM6DSOX module on the STEVAL-MKI185V1 board include:

  • Wide range of user-selectable full scales for both the gyroscope and accelerometer
  • Advanced pedometer, step detector, and step counter functions
  • Significant Motion Detection and Tilt Detection
  • Machine Learning Core for advanced pattern recognition and motion sensing
  • Power-efficient performance with multiple power modes for optimized battery life

The STEVAL-MKI185V1 evaluation board offers a flexible and powerful platform for developing cutting-edge applications that require precise motion tracking and sensor data analysis. Its robust design and comprehensive software support make it an indispensable tool for engineers looking to leverage the high performance and versatility of the LSM6DSOX IMU.

You May Also Be Interested in

Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess