EN
  • EN
  • DE
  • IT

LX1973B EVAL KIT

Part No LX1973B EVAL KIT
Manufacturer Microsemi Corporation
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION FOR LX1973
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Light, Current Output
Interface Analog
Sensitivity 550nm
Voltage - Supply 4.5V ~ 5.5V
Embedded No
Contents Board(s)
Utilized IC / Part LX1973B
Ultra Librarian 3D Model Ultra Librarian LX1973B EVAL KIT CAD Model

You May Also Be Interested in

Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess