Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 015086-DVIULC6-2P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Family Name DVIULC6-2P6
Introduction Date October 20, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DVIULC6-2P6 CAD Model

Description

Introducing the DVIULC6-2P6 from STMicroelectronics

The DVIULC6-2P6 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is specifically engineered to protect sensitive electronics from voltage spikes and surges, ensuring the longevity and reliability of your applications.

Robust Protection for Your Electronics

The DVIULC6-2P6 offers robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced threats. With its bidirectional transient voltage suppression capabilities, it can shield both lines from overvoltage by clamping the excess voltage to a safe level, thereby preventing damage to the connected electronic circuitry.

Compact and Efficient Design

This component comes in a compact SOT-666 package, making it an excellent choice for space-constrained applications. Despite its small size, it doesn't compromise on performance. The DVIULC6-2P6 is capable of withstanding ESD surges up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard, which makes it suitable for a wide range of applications, including USB interfaces, SIM card protection, and multimedia equipment.

High-Speed Signal Integrity

Designed with high-speed data line protection in mind, the DVIULC6-2P6 ensures that signal integrity is maintained even in the presence of transient events. Its low clamping voltage and low capacitance make it an ideal choice for protecting high-speed interfaces without compromising data throughput or causing signal distortion.

Easy Integration

Integrating the DVIULC6-2P6 into your design is straightforward, thanks to its compatibility with standard manufacturing processes. Its low leakage current and power dissipation characteristics ensure minimal impact on the overall power consumption of your system, making it suitable for power-sensitive designs.

Reliability and Quality

As with all STMicroelectronics products, the DVIULC6-2P6 is manufactured to meet the highest quality and reliability standards. Customers can trust this TVS diode to provide consistent performance over time and under varying environmental conditions, safeguarding their electronics investments.

Choose the DVIULC6-2P6 for your next project and experience the peace of mind that comes with using a protection device from a trusted industry leader.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1902 $65.6190
830+ $0.1566 $129.9780
1,285+ $0.1513 $194.4205
1,755+ $0.1475 $258.8625
2,275+ $0.1424 $323.9600
3,065+ $0.1268 $388.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,300 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention